GC20N65FD

Quick Quote
Part No GC20N65FD
Manufacturer Goford Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH,650V,20A, TO-220F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

N/P Channel N-CH
Voltage(VDS) 650V
Current(ID) 20A
RDS(on) RD(max)<0.19Ω@10V
VTH VTH3.0V~5.0V
Package TO-220F
Win Source Part Number 1477256-GC20N65FD
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

ON Semiconductor
MOSFET N-CH 100V 10.5A/54A 5DFN / N-Channel 100 V 10.5A (Ta), 54A (Tc) 3W (Ta), 79W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Need more? Email Us
Texas Instruments
MOSFET N-CH 30V 5A 6WSON
Lowest to $0.2910
Diodes Incorporated
MOSFET P-CH DFN-3
Need more? Email Us

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
30+ $1.9180 $57.5400
65+ $1.5740 $102.3100
100+ $1.5250 $152.5000
140+ $1.4750 $206.5000
180+ $1.4260 $256.6800
235+ $1.2790 $300.5650
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 95 pieces
MOQ: 30 pcs
Order Increment : 50 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Apr 9 to Apr 10 2025
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention

By Clicking "Allow", you agree to the storing of cookies on your device to enhance site navigation, analyze site usage, and assist in our marketing efforts.

X
More Details
  • Trust Guard - Security Scanned
    Website is Security Scanned Security Scan Passed:
    Scan Frequency:
  • Trust Guard - Malware Scanned
    No Malware Detected Malware Scan Passed:
    Scan Frequency:
  • Trust Guard - SSL Scanned
    Active SSL Certificate Encrypted By:
    Expiration Date: