G230P06D5

Quick Quote
Part No G230P06D5
Manufacturer Goford Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH,60V,48A, DFN5*6-8L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

N/P Channel P-CH
Voltage(VDS) 60V
Current(ID) 48A
RDS(on) RD(max)<20mΩ@10V
VTH VTH2.0V~4.0V
Package DFN5*6-8L
Win Source Part Number 1477137-G230P06D5
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

Infineon Technologies
AUTOMOTIVE POWER MOSFET
Lowest to $3.8810
Infineon Technologies
MOSFET N-CH 600V 2.6A SOT223 / N-Channel 600 V 2.6A (Tc) 5W (Tc) Surface Mount PG-SOT223-3
Lowest to $0.2270
Diodes Incorporated
MOSFET N-CH 30V 2.6A SOT-323
Lowest to $0.0850
Infineon Technologies
MOSFET N-CH 100V 17A DPAK
Lowest to $0.8130
Alpha & Omega Semiconductor Inc.
MOSFET P-CH 20V 3A SOT23-3
Lowest to $0.0880
Diodes Incorporated
MOSFET N-CH 60V 5A TSOT26
Lowest to $1.8860
ON Semiconductor
MOSFET N-CH 100V 10.5A/54A 5DFN / N-Channel 100 V 10.5A (Ta), 54A (Tc) 3W (Ta), 79W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Need more? Email Us
Texas Instruments
MOSFET N-CH 30V 5A 6WSON
Lowest to $0.2910
Renesas Electronics America
SMALL SIGNAL FET / RF Mosfet
Lowest to $0.0950
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention