GT700P08S

Quick Quote
Part No GT700P08S
Manufacturer Goford Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH,-80V,-3.5A,SOP-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

N/P Channel P-CH
Voltage(VDS) -80V
Current(ID) -3.5A
RDS(on) RD(max)<72mΩ@-10V
VTH VTH-2.0V~-3.5V
Package SOP-8
Win Source Part Number 1477118-GT700P08S
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 300V 38A TO247AC
Lowest to $13.1340
Infineon Technologies
AUIRFS4310 - 75V-100V N-CHANNEL
Lowest to $1.1650
Icemos Technology
Superjunction MOSFET
Need more? Email Us
Diodes Incorporated
MOSFET N-CH 30V 2.6A SOT-323
Lowest to $0.0850
Infineon Technologies
MOSFET N-CH 600V 2.6A SOT223 / N-Channel 600 V 2.6A (Tc) 5W (Tc) Surface Mount PG-SOT223-3
Lowest to $0.2270
Goford Semiconductor
N100V,RD(MAX)<250M@10V,RD(MAX)<2
Need more? Email Us
Diodes Incorporated
MOSFET N-CH 60V 5A TSOT26
Lowest to $1.8860
Diodes Incorporated
MOSFET P-CH DFN-3
Need more? Email Us
Infineon Technologies
IPD65R660 - 650V AND 700V COOLMO
Lowest to $0.8740

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
160+ $0.3130 $50.0800
390+ $0.2570 $100.2300
605+ $0.2490 $150.6450
830+ $0.2410 $200.0300
1,075+ $0.2330 $250.4750
1,440+ $0.2090 $300.9600
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 160 pcs
Order Increment : 4000 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention