G220P02D2

Quick Quote
Part No G220P02D2
Manufacturer Goford Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH -20V -8A DFN2*2-6L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

N/P Channel P-CH
Voltage(VDS) -20V
Current(ID) -8A
RDS(on) RD(max)<20mΩMAX@-10V
VTH VTH-0.5V~-1.2V
Package DFN2*2-6L
Win Source Part Number 1477224-G220P02D2
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

IXYS
MOSFET N-CH 600V 18A PLUS-220SMD
Need more? Email Us
Vishay
MOSFET N-CH 500V 38A SOT-227
Need more? Email Us
Infineon Technologies
MOSFET N-CH 75V 195A D2PAK
Lowest to $3.5410

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
470+ $0.1070 $50.2900
1,140+ $0.0880 $100.3200
1,765+ $0.0850 $150.0250
2,440+ $0.0820 $200.0800
3,165+ $0.0790 $250.0350
4,230+ $0.0710 $300.3300
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 470 pcs
Order Increment : 3000 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Apr 9 to Apr 10 2025
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention

By Clicking "Allow", you agree to the storing of cookies on your device to enhance site navigation, analyze site usage, and assist in our marketing efforts.

X
More Details
  • Trust Guard - Security Scanned
    Website is Security Scanned Security Scan Passed:
    Scan Frequency:
  • Trust Guard - Malware Scanned
    No Malware Detected Malware Scan Passed:
    Scan Frequency:
  • Trust Guard - SSL Scanned
    Active SSL Certificate Encrypted By:
    Expiration Date: