GD30MPS06A

Part No GD30MPS06A
Manufacturer GeneSiC Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SIL CARB 650V 30A TO220-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue

Win Source Part Number WS1307227-GD30MPS06A
Category Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Mfr GeneSiC Semiconductor
Packaging Tube
Part Status Active
Technology SiC (Silicon Carbide) Schottky
Voltage - DC Reverse (Vr) (Max) 650 V
Current - Average Rectified (Io) 30A
Speed No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr) 0 ns
Mounting Type Through Hole

Description

  • Gen4 Thin Chip Technology for Low VF
  • Superior Figure of Merit Qc/lF
  • 100% Avalanche Tested
  • Enhanced Surge Current Robustness
  • Temperature Independent Fast Switching
  • Low Thermal Resistance
  • Positive Temperature Coeffcient of VF
  • High dV/dt Ruggedness

You May Also Be Interested in

AVX Corp/Kyocera Corp
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0260
Taiwan Semiconductor
DIODE GEN PURP 200V 2A DO214AA / Diode 200 V 2A Surface Mount DO-214AA (SMB)
Lowest to $0.0510
Microchip Technology
DIODE GEN PURP 200V 50A DO5
Need more? Email Us
ON Semiconductor
DIODE GEN PURP 200V 4A AXIAL
Lowest to $0.5660
Rohm Semiconductor
DIODE SCHOTTKY PMDU / Diode
Need more? Email Us
SMC Diode Solutions
DIODE SCHOTTKY 60V ITO220AC
Lowest to $0.1940
Taiwan Semiconductor
DIODE SCHOTTKY 150V 10A TO220AC
Lowest to $0.1520
Nexperia USA Inc.
NOW NEXPERIA BAS116H - RECTIFIER / Diode
Lowest to $0.0240
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMA / Diode
Lowest to $1.0690

Top Sellers

STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.3800
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.8670
Texas Instruments
TVS DIODE 5.5VWM 8VC SOT3 / ESD Suppressor Diode Diode Array Uni-Dir 5.5V 3-Pin SOT-933 T/R
Lowest to $0.1490
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2120
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $6.9070
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.4380
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.4670
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1900
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $3.3050
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $16.9280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.0630
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.7050
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.2170
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.1220
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.1380

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
6+ $9.1200 $54.7200
14+ $7.4840 $104.7760
21+ $7.2500 $152.2500
29+ $7.0160 $203.4640
37+ $6.7820 $250.9340
50+ $6.0800 $304.0000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 498 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention