MAX31329ELB+T

Quick Quote
Part No MAX31329ELB+T
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Real Time Clocks
Description INTEGRATED RC17 W/ QST CRYSTAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1306661-MAX31329ELB+T
Category Integrated Circuits (ICs) Clock/Timing Real Time Clocks
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tape & Reel (TR) Cut Tape (CT)
Part Status Last Time Buy
Type Clock/Calendar
Features Alarm, Leap Year, RAM, Square Wave Output, Trickle Charger
Memory Size 64B
Time Format HH:MM:SS (12/24 hr)
Date Format YY-MM-DD-dd
Interface I2C
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

  • Increases Battery Life 
    240nA Timekeeping Current 
    Trickle Charger for External Supercapacitor or Rechargeable Battery 
  • Provides Flexible Configurability 
    A Schmitt Trigger Input for Event Detection 
    Programmable Square-Wave Output for Clock Monitoring 
    Two Interrupt Pins for Multiple Wakeup Configurations 
    Clock Input Pin for External Clock Synchronization 
  • Saves Board Space 
    Integrated Crystal and Load Capacitors Tuned to ±5ppm Typical Clock Accuracy
    5mm x 5mm, 10-Pin LGA Package
  • Value-Added Features for Ease-of-Use
    +1.6V to +5.5V Operating Voltage Range 
    Two Time-of-Day Alarms 
  • Countdown Timer with Repeat and Pause Functions 
    64-Byte RAM for User Data Storage 
  • Integrated Protection 
    Power-on Reset for Default Configuration 
  • Automatic Switchover to Backup Battery or Supercapacitor on Power-Fail 
    Lockup-Free Operation with Bus Timeout

You May Also Be Interested in

Diodes Incorporated
IC RTC CLK/CALENDAR I2C 8TSSOP
Lowest to $0.3770
Diodes Incorporated
IC RTC CLK/CALENDAR I2C 8SOIC / Real Time Clock (RTC) IC Clock/Calendar I2C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)
Lowest to $2.3290
Diodes Incorporated
IC RTC CLK/CALENDAR I2C 8SOIC / Real Time Clock (RTC) IC Clock/Calendar 56B I²C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)
Lowest to $0.7540
Maxim Integrated
IC RTC PHANTOM CHIP PAR 16SOIC / Real Time Clock (RTC) IC Phantom Time Chip Parallel 16-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Maxim Integrated
IC BATT CHG SPI RTC W/TRICKLE
Lowest to $0.9030
Renesas Electronics America
1338D-31 REAL TIME CLOCK
Lowest to $41.4500
Maxim Integrated
IC RTC BINARY COUNTER I2C 8UMAX
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 8WLP
Lowest to $2.9920
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention