GC20MPS12-220

Part No GC20MPS12-220
Manufacturer GeneSiC Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SIL CARB 1.2KV 94A TO220-2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue

Alternative Parts
(Cross-Reference)
Cross
Manufacturer GeneSiC Semiconductor
Packaging  Tube
Technology SiC (Silicon Carbide) Schottky
Voltage - DC Reverse (Vr) (Max) 1200 V
Current - Average Rectified (Io) 94A
Voltage - Forward (Vf) (Max) @ If 1.8 V @ 20 A
Speed No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr) 0 ns
Current - Reverse Leakage @ Vr 18 µA @ 1200 V
Win Source Part Number WS1305372-GC20MPS12-220
Category Discrete Semiconductor Products Diodes Rectifiers Single Diodes

Description

• Low V for High Temperature Operation
• Enhanced Surge and Avalanche Robustness
• Superior Figure of Merit Q /I
• Low Thermal Resistance
• Low Reverse Leakage Current
• Temperature Independent Fast Switching
• Positive Temperature Coefficient of V
• Low V for High Temperature Operation

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMA / Diode
Lowest to $1.0690
M7
DIOTEC Electronics Corporation
DIODE GP 1KV 1A DO214AC SMA
Lowest to $0.0040
SMC Diode Solutions
DIODE GEN PURP 100V 1A SMB
Lowest to $0.1940
ON Semiconductor
DIODE GEN PURP 200V 4A AXIAL
Lowest to $0.5660
ON Semiconductor
DIODE SCHOTTKY 45V 8A AXIAL
Lowest to $2.1890
Solid State Inc.
DIODE GEN PURP 1.2KV 70A DO5
Lowest to $3.2990
Taiwan Semiconductor
DIODE SCHOTTKY 150V 10A TO220AC
Lowest to $0.1520
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0260
DIOTEC Electronics Corporation
DIODE GEN PURP 800V 6A P600
Lowest to $0.0330

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.8440
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $6.9070
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $16.9280
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.9410
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.0630
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $3.3050
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.1380
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0860
Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1490
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $4.8210
Texas Instruments
TVS DIODE 5.5VWM 8VC SOT3 / ESD Suppressor Diode Diode Array Uni-Dir 5.5V 3-Pin SOT-933 T/R
Lowest to $0.1490
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.4880
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.2170
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $3.4130
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.4670