GB01SLT12-214

Quick Quote
Part No GB01SLT12-214
Manufacturer GeneSiC Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SIL CARBIDE 1.2KV 2.5A SMB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Alternative Parts
(Cross-Reference)
Cross
Manufacturer GeneSiC Semiconductor
Category Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Part Status Active
Voltage - DC Reverse (Vr) (Max) 1200 V
Current - Average Rectified (Io) 2.5A
Voltage - Forward (Vf) (Max) @ If 1.8 V @ 1 A
Speed No Recovery Time > 500mA (Io)
Current - Reverse Leakage @ Vr 10 µA @ 1200 V
Mounting Type Surface Mount
Package / Case DO-214AA, SMB
Supplier Device Package DO-214AA (SMB)
Win Source Part Number WS1305552-GB01SLT12-214
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

Features
• Low V for High Temperature Operation
• Enhanced Surge and Avalanche Robustness
• Superior Figure of Merit Q /I
• Low Thermal Resistance
• Low Reverse Leakage Current
• Temperature Independent Fast Switching
• Positive Temperature Coefficient of V
• High dV/dt Ruggedness

You May Also Be Interested in

ROHM Semiconductor
DIODE SCHOTTKY PMDU / Diode
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 150V 10A TO220AC
Lowest to $0.1520
Microchip Technology
RECTIFIER
Need more? Email Us
DIOTEC Electronics Corporation
DIODE GEN PURP 800V 6A P600
Lowest to $0.0330
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0260
Microchip Technology
DIODE GEN PURP 200V 50A DO5
Need more? Email Us
ON Semiconductor
DIODE GEN PURP 200V 4A AXIAL
Lowest to $0.5660
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 100V 3A DO214AC
Lowest to $0.1170
ON Semiconductor
DIODE SCHOTTKY SMB / Diode
Lowest to $0.7930

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
8+ $7.0420 $56.3360
18+ $5.7780 $104.0040
27+ $5.5980 $151.1460
37+ $5.4170 $200.4290
48+ $5.2370 $251.3760
64+ $4.6950 $300.4800
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 13,100 pieces
In Stock: 6,550 pieces Factory Stock: 6,550 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention