GC05MPS12-252

Part No GC05MPS12-252
Manufacturer GeneSiC Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SIL CARB 1.2KV 27A TO252-2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue

Alternative Parts
(Cross-Reference)
Cross
Manufacturer GeneSiC Semiconductor
Category Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Part Status Obsolete
Voltage - DC Reverse (Vr) (Max) 1200 V
Speed No Recovery Time > 500mA (Io)
Current - Reverse Leakage @ Vr 4 µA @ 1200 V
Capacitance @ Vr, F 359pF @ 1V, 1MHz
Mounting Type Surface Mount
Supplier Device Package TO-252-2
Operating Temperature - Junction -55°C ~ 175°C
Win Source Part Number WS1305532-GC05MPS12-252

Description

Features
• Low V for High Temperature Operation
• Enhanced Surge and Avalanche Robustness
• Superior Figure of Merit Q /I
• Low Thermal Resistance
• Low Reverse Leakage Current
• Temperature Independent Fast Switching
• Positive Temperature Coefficient of V
• High dV/dt Ruggedness

You May Also Be Interested in

SMC Diode Solutions
DIODE SCHOTTKY 60V ITO220AC
Lowest to $0.1940
Solid State Inc.
DIODE GEN PURP 1.2KV 70A DO5
Lowest to $3.2990
DIOTEC Electronics Corporation
DIODE SCHOTT 40V 1A MELF DO213AB
Lowest to $0.0300
DIOTEC Electronics Corporation
DIODE GEN PURP 10KV 5MA AXIAL
Lowest to $3.4280
SMC Diode Solutions
DIODE GEN PURP 100V 1A SMB
Lowest to $0.1940
SMC Diode Solutions
DIODE SCHOTTKY 45V 15A D2PAK
Lowest to $1.3590
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0260
ON Semiconductor
DIODE GEN PURP 200V 4A AXIAL
Lowest to $0.5660
Microchip Technology
DIODE GEN PURP 200V 50A DO5
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.0630
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $3.4130
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $1.0300
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.4880
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $4.8210
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.4580
Marvell
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $3.3860
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.2170
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.1380
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.3800
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.8670
Texas Instruments
TVS DIODE 5.5VWM 8VC SOT3 / ESD Suppressor Diode Diode Array Uni-Dir 5.5V 3-Pin SOT-933 T/R
Lowest to $0.1490
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1900
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.7050
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.9410