MAX20029ATIA/V+T

Quick Quote
Part No MAX20029ATIA/V+T
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A QUAD 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Alternative Parts
(Cross-Reference)
Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Part Status Active
Function Step-Down
Output Configuration Positive
Number of Outputs 4
Voltage - Input (Min) 3V
Voltage - Input (Max) 5.5V
Voltage - Output (Max) 4V
Frequency - Switching 2.2MHz
Synchronous Rectifier Yes
Operating Temperature -40°C ~ 125°C
Win Source Part Number WS1304166-MAX20029ATIA/V+T
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The MAX20029/MAX20029B/MAX20029C/MAX20029D power-management ICs (PMICs) integrate four low-voltage, high-efficiency, step-down DC-DC converters. Each of the four outputs is factory or resistor programmable between 1V to 4.0V (MAX20029/MAX20029B) or 0.7V to 3.8V (MAX20029C/MAX20029D). The MAX20029/ MAX20029C has two 0.5A/1A/1.5A channels and two 0.5A/1.5A channels, while the MAX20029B/MAX20029D has two 0.5A/1.5A channels and by combining channels 1 and 2, a single 2A/3A channel. The PMICs operate from 3.0V to 5.5V, making them ideal for automotive point-ofload and post-regulation applications.

You May Also Be Interested in

Texas Instruments
IC POWER MANAGEMENT / Flyback Switching Regulator IC Positive and Negative Adjustable 1.21V 1 Output 8-WDFN Exposed Pad
Lowest to $6.2180
Texas Instruments
IC REG BUCK 3.3V 2A 16HTSSOP / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2A 16-PowerTSSOP (0.173", 4.40mm Width)
Lowest to $18.8410
STMicroelectronics
IC REG BUCK ADJUSTABLE 450MA 8SO / Buck Switching Regulator IC Positive Adjustable 4.75V 1 Output 450mA 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Texas Instruments
IC REG BUCK 3.3V 2.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2.5A 22-VFQFN
Lowest to $18.8410
Semtech Corporation
IC REG BUCK 1.2V 2A 16MLPQ / Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 2A 16-UFQFN Exposed Pad
Need more? Email Us
Texas Instruments
LM61460AAS PRODUCTION MATERIAL / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 6A 14-VFQFN
Lowest to $2.0730
Texas Instruments
IC REG BUCK ADJUSTABLE 3A 12VQFN / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 12-VFQFN
Lowest to $1.9700
Texas Instruments
INDUSTRIAL 3-V TO 36-V, 6-A, LOW / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 6A 14-VFQFN
Lowest to $52.7540
Texas Instruments
IC REG BUCK 3.3V 1A 10WSON / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 10-WFDFN Exposed Pad
Lowest to $2.0730

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
2+ $28.2610 $56.5220
5+ $23.1890 $115.9450
7+ $22.4640 $157.2480
10+ $21.7400 $217.4000
12+ $21.0150 $252.1800
16+ $18.8410 $301.4560
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 1,176 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention