MAX20403AFLE/VY+T

Quick Quote
Part No MAX20403AFLE/VY+T
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 15FC2QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Alternative Parts
(Cross-Reference)
Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Packaging  Tape & Reel (TR)
Part Status Active
Function Step-Down
Output Configuration Positive
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 12V
Frequency - Switching 2.1MHz
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Win Source Part Number WS1304177-MAX20403AFLE/VY+T
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The MAX20402/MAX20403 ICs are tiny, low-EMI emission, synchronous Silent Switcher® buck converters with integrated high-side and low-side switches. The MAX20402/MAX20403 deliver up to 2.5A/3.5A over a wide 3V to 36V input voltage range. Voltage quality can be monitored by observing the PGOOD signal. These ICs can operate in dropout by running at 99% duty cycle, making them ideal for automotive and industrial applications.

You May Also Be Interested in

Texas Instruments
IC POWER MANAGEMENT / Flyback Switching Regulator IC Positive and Negative Adjustable 1.21V 1 Output 8-WDFN Exposed Pad
Lowest to $6.2180
STMicroelectronics
IC REG BUCK ADJUSTABLE 450MA 8SO / Buck Switching Regulator IC Positive Adjustable 4.75V 1 Output 450mA 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Semtech Corporation
IC REG BUCK 1.2V 2A 16MLPQ / Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 2A 16-UFQFN Exposed Pad
Need more? Email Us
Texas Instruments
IC REG BUCK ADJUSTABLE 3A 8SOPWR / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-PowerSOIC (0.154", 3.90mm Width)
Lowest to $0.3070
Texas Instruments
IC REG BUCK ADJUSTABLE 3A 8SOPWR / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 8-PowerSOIC (0.154", 3.90mm Width)
Lowest to $1.2250
Monolithic Power Systems Inc.
16V, 30A, SCALABLE, DIGITAL, SYN / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 30A 25-PowerWFQFN
Lowest to $3.0150
Semtech Corporation
IC REG BUCK 3.3V 1.5A 6MLPD / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1.5A 6-UFDFN Exposed Pad
Lowest to $9.7020
Texas Instruments
IC REG BUCK 3.3V 1A 10WSON / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 10-WFDFN Exposed Pad
Lowest to $2.0730
Vishay
IC REG BUCK 8A PPPAK MLP55-27L / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 8A PowerPAK® MLP55-27
Lowest to $4.9630
Availability:
Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention