MHT2030AT

Part No MHT2030AT
Manufacturer Fujitsu Electronics America, Inc.
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 30GB HDD 2.5" ATA 4200rpm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1473390-MHT2030AT
Manufacturer Fujitsu Electronics America, Inc.

Description

The MHT2030AT by Fujitsu is a testament to the enduring relevance of compact, efficient storage solutions. With a 30GB capacity, this 2.5-inch hard disk drive is designed for use in laptops, digital audio players, and other devices that benefit from a blend of compact size and storage proficiency. Its operation at 4200rpm, combined with an ATA interface, ensures compatibility with a wide array of devices, particularly those of an older generation. This drive reflects Fujitsu's commitment to producing reliable storage solutions that cater to a variety of needs, offering a sufficient blend of capacity, performance, and reliability for users needing modest storage solutions without the demands of higher performance specifications.

You May Also Be Interested in

Micron Technology Inc.
7.68TB SSD 2.5" SATA 5210 ION 6Gb/s
Need more? Email Us
Intel
30.72TB SSD 2.5" U.2 D5-P5316 PCIe4x4 NVMe
Need more? Email Us
Samsung
15360GB SSD 2.5" SAS PM1633a SED
Need more? Email Us
Micron Technology Inc.
SSD 128GB 2.5" MLC SATA III 5V
Need more? Email Us
Western Digital
4TB SSD 2.5" SAS Optimus MAX 6Gb/s Enterprise
Need more? Email Us
Micron Technology Inc.
SSD 256GB M.2 MODULE TLC NVME
Need more? Email Us
Intel
6.4TB SSD 2.5" U.2 DC-P4600 NVMe
Need more? Email Us
Seagate Technology
15.36TB SSD 2.5" SAS Nytro 3350 12Gb/s
Need more? Email Us
Samsung
4TB SSD 2.5" SATA 860 EVO 6Gb/s
Need more? Email Us

Top Sellers

Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $16.9280
Marvell
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $3.3860
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.0820
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $1.0300
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $3.4130
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.0630
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.2170
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.4880
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.4580
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.1380
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $4.8210
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0860
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.1990
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.9410
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.2170
Availability: Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention