MBA3073RC

Quick Quote
Part No MBA3073RC
Manufacturer Fujitsu Electronics America, Inc.
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 73.5GB HDD 3.5" SAS 15Krpm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1473378-MBA3073RC
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The MBA3073RC is a high-performance hard disk drive (HDD) from Fujitsu, designed for enterprise storage solutions. With a storage capacity of 73.5GB, this drive caters to the needs of data-intensive applications. It is a 3.5-inch form factor HDD, making it suitable for use in desktops, workstations, and server environments. The distinguishing feature of the MBA3073RC is its Serial Attached SCSI (SAS) interface, providing a data transfer speed of up to 15,000 revolutions per minute (rpm), which is significantly higher than the standard rates offered by SATA drives. This speed enhancement enables quicker access to data, decreased latency, and improved overall system performance. Ideal for applications that demand high throughput and reliability, the MBA3073RC is built to endure the rigorous demands of continuous operation in challenging environments, making it a preferred choice for enterprises seeking efficient storage solutions.

You May Also Be Interested in

Micron Technology Inc.
SSD 512GB M.2 MOD TLC SATA III
Lowest to $117.0000
Micron Technology Inc.
SSD 128GB 2.5" MLC SATA III 5V
Need more? Email Us
Western Digital
512GB SSD 2.5" SATA PC SA530 SED
Need more? Email Us
Intel
600GB SSD 2.5" SATA DC S3500 6Gb/s
Need more? Email Us
Micron Technology Inc.
SSD 512GB 2.5" TLC SATA III
Need more? Email Us
Western Digital
4TB SSD 2.5" SAS Optimus MAX 6Gb/s Enterprise
Need more? Email Us
Intel
3.84TB SSD 2.5" SATA D3-S4510 6Gb/s
Need more? Email Us
Seagate Technology
15.36TB SSD 2.5" SAS Nytro 3350 12Gb/s
Need more? Email Us
Micron Technology Inc.
7.68TB SSD 2.5" SATA 5100 ECO 6Gb/s
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention