MBA3300NC

Quick Quote
Part No MBA3300NC
Manufacturer Fujitsu Electronics America, Inc.
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 300GB HDD 3.5" SCSI Ultra320
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1473394-MBA3300NC
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The Fujitsu MBA3300NC is a robust and reliable 3.5-inch hard disk drive offering 300GB of storage space. It is designed to meet the rigorous demands of enterprise environments, utilizing a SCSI Ultra320 interface for high-speed data transfers. This interface makes it suitable for legacy systems that require a SCSI connection, offering compatibility without sacrificing performance. With a focus on durability and reliability, the MBA3300NC is engineered to support intensive operations, such as server use or industrial applications. It’s an excellent choice for organizations looking to maintain or upgrade their existing SCSI-based systems with a drive that delivers consistent performance and reliability.

You May Also Be Interested in

Micron Technology Inc.
SSD 256GB M.2 MODULE TLC NVME
Need more? Email Us
Micron Technology Inc.
7.68TB SSD 2.5" SATA 5100 ECO 6Gb/s
Need more? Email Us
Micron Technology Inc.
SSD 128GB 2.5" MLC SATA III 5V
Need more? Email Us
Western Digital
1.6TB SSD 2.5" U.2 Ultrastar DC SN200 PCIe NVMe 3DW/D
Need more? Email Us
Micron Technology Inc.
SSD 512GB 2.5" TLC SATA III
Need more? Email Us
Micron Technology Inc.
SSD 480GB 2.5" TLC SATAIII 5-12V
Lowest to $289.1050
Samsung
7.68TB SSD 2.5" SAS PM1633a 12Gb/s SED
Need more? Email Us
Seagate Technology
15.36TB SSD 2.5" SAS Nytro 3350 12Gb/s
Need more? Email Us
Toshiba Semiconductor and Storage
7.68TB SSD 2.5" CD8-R PCIe4x4 NVMe SIE
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention