B32914A3105K189

Quick Quote
Part No B32914A3105K189
Manufacturer EPCOS (TDK)
Catalog Film Capacitors
Description CAP FILM 1UF 10% 760VDC RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors Film Capacitors
Manufacturer EPCOS - TDK Electronics
Packaging  Tape & Reel (TR)
Part Status Active
Tolerance ±10%
Voltage Rating - AC 330V
Voltage Rating - DC 760V
Operating Temperature -40°C ~ 110°C
Mounting Type Through Hole
Size / Dimension 1.240" L x 0.531" W (31.50mm x 13.50mm)
Height - Seated (Max) 0.906" (23.00mm)
Termination PC Pins
Applications EMI, RFI Suppression
Win Source Part Number WS1305988-B32914A3105K189
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

1 µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial

You May Also Be Interested in

Vishay
CAP FILM 4700PF 20% 1KVDC RADIAL
Lowest to $0.3070
WIMA
CAP FILM 0.68UF 20% 63VDC RADIAL
Need more? Email Us
WIMA
MKS 2 0.47 UF 63 VDC 3.5X8.5X7.2
Need more? Email Us
Panasonic
CAP FILM 0.12UF 20% 275VAC RAD
Need more? Email Us
KEMET
CAP FILM 10UF 5% 600VDC RADIAL
Lowest to $5.3370
KEMET
CAP FILM 0.33UF 10% 560VDC RAD
Need more? Email Us
KEMET
CAP FILM 0.1UF 20% 560VDC RADIAL
Lowest to $0.1810
Vishay
CAP FILM 8200PF 5% 1.6KVDC RAD
Lowest to $1.0840
Panasonic
CAP FILM 0.012UF 5% 100VDC 1913
Need more? Email Us
Availability:
Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention