B32913A3334M000

Quick Quote
Part No B32913A3334M000
Manufacturer EPCOS (TDK)
Catalog Film Capacitors
Description CAP FILM 0.33UF 20% 760VDC RAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Alternative Parts
(Cross-Reference)
Cross
Manufacturer EPCOS - TDK Electronics
Packaging  Bulk
Part Status Active
Capacitance 0.33 µF
Tolerance ±20%
Voltage Rating - AC 330V
Voltage Rating - DC 760V
Operating Temperature -40°C ~ 110°C
Mounting Type Through Hole
Size / Dimension 1.043" L x 0.335" W (26.50mm x 8.50mm)
Height - Seated (Max) 0.650" (16.50mm)
Termination PC Pins
Win Source Part Number WS1305990-B32913A3334M000
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

0.33 µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial

You May Also Be Interested in

Vishay
CAP FILM 0.15UF 20% 1KVDC RADIAL
Need more? Email Us
WIMA
MKS 2 0.47 UF 63 VDC 3.5X8.5X7.2
Need more? Email Us
KEMET
CAP FILM 0.1UF 20% 560VDC RADIAL
Lowest to $0.1810
Vishay
CAP FILM 4700PF 20% 1KVDC RADIAL
Lowest to $0.3070
Vishay
CAP FILM 8200PF 5% 1.6KVDC RAD
Lowest to $1.0840
KEMET
CAP FILM 10UF 5% 600VDC RADIAL
Lowest to $5.3370
EPCOS (TDK)
CAP FILM 40UF 10% 450VDC RADIAL
Need more? Email Us
Vishay
CAP FILM 3300PF 5% 2KVDC RADIAL
Need more? Email Us
EPCOS (TDK)
CAP FILM 1.5UF 10% 1.2KVDC RAD
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention