B32620A3223J000

Quick Quote
Part No B32620A3223J000
Manufacturer EPCOS (TDK)
Catalog Film Capacitors
Description CAP FILM 0.022UF 5% 250VDC RAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS - TDK Electronics
Category Capacitors Film Capacitors
Packaging  Bulk
Part Status Active
Tolerance ±5%
Voltage Rating - DC 250V
Operating Temperature -55°C ~ 105°C
Size / Dimension 0.394" L x 0.157" W (10.00mm x 4.00mm)
Height - Seated (Max) 0.335" (8.50mm)
Termination PC Pins
Lead Spacing 0.295" (7.50mm)
Applications High Pulse, DV/DT
Win Source Part Number WS1305967-B32620A3223J000
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

0.022 µF Film Capacitor 140V 250V Polypropylene (PP), Metallized - Stacked Radial

You May Also Be Interested in

EPCOS (TDK)
CAP FILM 1.5UF 10% 1.2KVDC RAD
Need more? Email Us
Panasonic
CAP FILM 4.7UF 10% 250VDC RADIAL
Lowest to $1.5080
Panasonic
CAP FILM 1UF 10% 250VDC RADIAL
Need more? Email Us
Panasonic
CAP FILM 0.033UF 10% 400VDC RAD
Lowest to $0.1470
Vishay
CAP FILM 0.15UF 20% 1KVDC RADIAL
Need more? Email Us
Panasonic
CAP FILM 0.012UF 5% 100VDC 1913
Need more? Email Us
EPCOS (TDK)
CAP FILM 40UF 10% 450VDC RADIAL
Need more? Email Us
Vishay
CAP FILM 4700PF 20% 1KVDC RADIAL
Lowest to $0.3070
WIMA
CAP FILM 2.2UF 10% 400VDC RADIAL
Need more? Email Us

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
125+ $0.4110 $51.3750
300+ $0.3370 $101.1000
460+ $0.3270 $150.4200
635+ $0.3160 $200.6600
820+ $0.3060 $250.9200
1,095+ $0.2740 $300.0300
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
In Stock: 5,000 pieces Factory Stock: 4,900 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention