B32529C1102J289

Quick Quote
Part No B32529C1102J289
Manufacturer EPCOS (TDK)
Catalog Film Capacitors
Description CAP FILM 1000PF 5% 100VDC RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Alternative Parts
(Cross-Reference)
Cross
Manufacturer EPCOS - TDK Electronics
Category Capacitors Film Capacitors
Packaging  Cut Tape (CT) Tape & Box (TB)
Tolerance ±5%
Voltage Rating - AC 63V
Operating Temperature -55°C ~ 125°C
Mounting Type Through Hole
Termination PC Pins
Applications Automotive; EMI, RFI Suppression
Ratings AEC-Q200
Win Source Part Number WS1305831-B32529C1102J289
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

1000 pF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

You May Also Be Interested in

KEMET
CAP FILM 0.1UF 20% 560VDC RADIAL
Lowest to $0.1810
WIMA
MKS 2 0.47 UF 63 VDC 3.5X8.5X7.2
Need more? Email Us
EPCOS (TDK)
CAP FILM 0.47UF 5% 630VDC RADIAL
Need more? Email Us
Panasonic
CAP FILM 1UF 10% 250VDC RADIAL
Need more? Email Us
EPCOS (TDK)
FILM CAP MKP X2 0.10F 20% 305VAC
Need more? Email Us
Panasonic
CAP FILM 10000PF 5% 400VDC RAD
Need more? Email Us
Panasonic
CAP FILM 3.3UF 10% 275VAC RAD
Need more? Email Us
Panasonic
CAP FILM 4.7UF 10% 250VDC RADIAL
Lowest to $1.5080
WIMA
CAP FILM 0.047UF 5% 100VDC RAD
Need more? Email Us
Availability:
Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention