B32529C0105K289

Quick Quote
Part No B32529C0105K289
Manufacturer EPCOS (TDK)
Catalog Film Capacitors
Description CAP FILM 1UF 10% 63VDC RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Alternative Parts
(Cross-Reference)
Cross
Manufacturer EPCOS - TDK Electronics
Category Capacitors Film Capacitors
Packaging  Cut Tape (CT) Tape & Box (TB)
Part Status Active
Tolerance ±10%
Voltage Rating - AC 40V
Voltage Rating - DC 63V
Operating Temperature -55°C ~ 125°C
Mounting Type Through Hole
Size / Dimension 0.287" L x 0.177" W (7.30mm x 4.50mm)
Height - Seated (Max) 0.374" (9.50mm)
Win Source Part Number WS1305870-B32529C0105K289
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

1 µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

You May Also Be Interested in

WIMA
CAP FILM 2.2UF 10% 400VDC RADIAL
Need more? Email Us
Panasonic
CAP FILM 3.3UF 10% 275VAC RAD
Need more? Email Us
EPCOS (TDK)
FILM CAP MKP X2 0.10F 20% 305VAC
Need more? Email Us
KEMET
CAP FILM 0.1UF 10% 560VDC RADIAL
Need more? Email Us
Panasonic
CAP FILM 0.033UF 10% 400VDC RAD
Lowest to $0.1470
Vishay
CAP FILM 4700PF 20% 1KVDC RADIAL
Lowest to $0.3070
Panasonic
CAP FILM 0.012UF 5% 100VDC 1913
Need more? Email Us
EPCOS (TDK)
CAP FILM 40UF 10% 450VDC RADIAL
Need more? Email Us
KEMET
CAP FILM 10UF 5% 600VDC RADIAL
Lowest to $5.3370
Availability:
Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention