B32362A2407J050

Quick Quote
Part No B32362A2407J050
Manufacturer EPCOS (TDK)
Catalog Film Capacitors
Description CAP FILM 400UF 5% 250VAC RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors Film Capacitors
Manufacturer EPCOS - TDK Electronics
Packaging  Bulk
Part Status Active
Tolerance ±20%
Voltage Rating - AC 330V
Operating Temperature -40°C ~ 110°C
Mounting Type Through Hole
Size / Dimension 1.043" L x 0.335" W (26.50mm x 8.50mm)
Height - Seated (Max) 0.650" (16.50mm)
Termination PC Pins
Applications EMI, RFI Suppression
Win Source Part Number WS1305997-B32362A2407J050
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

400 µF Film Capacitor 250V Polypropylene (PP), Metallized Radial, Can

You May Also Be Interested in

KEMET
CAP FILM 1UF 20% 560VDC RADIAL
Lowest to $0.5700
KEMET
CAP FILM 210UF 10% 500VDC RADIAL
Need more? Email Us
Vishay
CAP FILM 4700PF 20% 1KVDC RADIAL
Lowest to $0.3070
KEMET
CAP FILM 6.8UF 5% 450VDC RADIAL
Need more? Email Us
Panasonic
CAP FILM 0.033UF 10% 400VDC RAD
Lowest to $0.1470
Vishay
CAP FILM 1UF 5% 63VDC RADIAL
Need more? Email Us
Panasonic
CAP FILM 0.12UF 20% 275VAC RAD
Need more? Email Us
Vishay
CAP FILM 0.15UF 20% 1KVDC RADIAL
Need more? Email Us
EPCOS (TDK)
CAP FILM 1.5UF 10% 1.2KVDC RAD
Need more? Email Us

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
1+ $171.1810 $171.1810
2+ $153.4730 $306.9460
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 36 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention