B32361B3107J030

Quick Quote
Part No B32361B3107J030
Manufacturer EPCOS (TDK)
Catalog Film Capacitors
Description CAP FILM 100UF 5% 330VAC RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Alternative Parts
(Cross-Reference)
Cross
Alternative Parts
(Cross-Reference)
EPCOS - TDK Electronics
Manufacturer EPCOS - TDK Electronics
Category Capacitors Film Capacitors
Packaging Bulk
Part Status Active
Tolerance ±5%
Operating Temperature -40°C ~ 70°C
Mounting Type Chassis, Stud Mount
Size / Dimension 2.500" Dia (63.50mm)
Height - Seated (Max) 5.276" (134.00mm)
Termination Threaded, Male
Lead Spacing 1.378" (35.00mm)
Win Source Part Number WS1305998-B32361B3107J030
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

100 µF Film Capacitor 330V Polypropylene (PP), Metallized Radial, Can

You May Also Be Interested in

Panasonic
CAP FILM 0.012UF 5% 100VDC 1913
Need more? Email Us
Panasonic
CAP FILM 3.3UF 10% 275VAC RAD
Need more? Email Us
KEMET
CAP FILM 0.1UF 20% 560VDC RADIAL
Lowest to $0.1810
EPCOS (TDK)
FILM CAP MKP X2 0.10F 20% 305VAC
Need more? Email Us
WIMA
CAP FILM 0.047UF 5% 100VDC RAD
Need more? Email Us
Vishay
CAP FILM 1UF 5% 63VDC RADIAL
Need more? Email Us
WIMA
CAP FILM 2.2UF 10% 400VDC RADIAL
Need more? Email Us
Panasonic
CAP FILM 0.033UF 10% 400VDC RAD
Lowest to $0.1470
Vishay
CAP FILM 4700PF 20% 1KVDC RADIAL
Lowest to $0.3070

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
10+ $5.3450 $53.4500
23+ $4.3850 $100.8550
36+ $4.2480 $152.9280
49+ $4.1110 $201.4390
63+ $3.9740 $250.3620
85+ $3.5630 $302.8550
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,930 pieces
In Stock: 1,465 pieces Factory Stock: 1,465 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess