B32021A3472K189

Quick Quote
Part No B32021A3472K189
Manufacturer EPCOS (TDK)
Catalog Film Capacitors
Description CAP FILM 4700PF 10% 300VAC RAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS - TDK Electronics
Category Capacitors Film Capacitors
Packaging  Tape & Reel (TR) Cut Tape (CT)
Part Status Active
Capacitance 4700 pF
Tolerance ±10%
Voltage Rating - AC 300V
Operating Temperature -40°C ~ 110°C
Mounting Type Through Hole
Size / Dimension 0.512" L x 0.197" W (13.00mm x 5.00mm)
Height - Seated (Max) 0.433" (11.00mm)
Win Source Part Number WS1305999-B32021A3472K189
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

4700 pF Film Capacitor 300V Polypropylene (PP), Metallized Radial

You May Also Be Interested in

Panasonic
CAP FILM 1UF 10% 250VDC RADIAL
Need more? Email Us
Panasonic
CAP FILM 4.7UF 10% 250VDC RADIAL
Lowest to $1.5080
Vishay
CAP FILM 0.15UF 20% 1KVDC RADIAL
Need more? Email Us
EPCOS (TDK)
CAP FILM 40UF 10% 450VDC RADIAL
Need more? Email Us
KEMET
CAP FILM 0.33UF 10% 560VDC RAD
Need more? Email Us
EPCOS (TDK)
CAP FILM 10UF 10% 100VDC RADIAL
Need more? Email Us
Panasonic
CAP FILM 0.012UF 5% 100VDC 1913
Need more? Email Us
Vishay
CAP FILM 1UF 5% 63VDC RADIAL
Need more? Email Us
Panasonic
CAP FILM 0.12UF 20% 275VAC RAD
Need more? Email Us

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
255+ $0.1980 $50.4900
615+ $0.1630 $100.2450
950+ $0.1580 $150.1000
1,310+ $0.1530 $200.4300
1,690+ $0.1480 $250.1200
2,275+ $0.1320 $300.3000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,926 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess