ECX-.327-CDX-1293

Quick Quote
Part No ECX-.327-CDX-1293
Manufacturer ECS Inc.
Catalog Crystals
Description CRYSTAL 32.7680KHZ 12.5PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ECS Inc.
Category Crystals, Oscillators, Resonators Crystals
Part Status Active
Type kHz Crystal (Tuning Fork)
Frequency 32.768 kHz
Frequency Tolerance ±5ppm
Load Capacitance 12.5pF
ESR (Equivalent Series Resistance) 70 kOhms
Operating Mode Fundamental
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Win Source Part Number WS1306053-ECX-.327-CDX-1293
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The ultra-minature ECX-.327-CDX-1293 is a very compact SMD Tuning Fork Crystal with a tight tolerance of ±5 ppm. The 3.2 x 1.5 x 0.9 mm ceramic package is ideal for today’s SMD

You May Also Be Interested in

Fox Electronics
Crystal 6MHz ±30ppm (Tol) ±50ppm (Stability) 20pF FUND 120Ohm 2-Pin HC-49/SDLF SMD T/R
Need more? Email Us
Abracon LLC
CRYSTAL 32.7680KHZ 3PF SMD
Lowest to $0.4710
Abracon LLC
CRYSTAL 32.7680KHZ 9PF SMD
Lowest to $0.5430
ECS Inc.
CRYSTAL 25.0000MHZ 12PF SMD
Lowest to $1.1610
Abracon LLC
CRYSTAL 28.63636MHZ 18PF SMD
Lowest to $0.5610
ECS Inc.
CRYSTAL 27.0000MHZ 20PF SMD
Need more? Email Us
ECS Inc.
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
TXC Corporation
CRYSTAL 25.0000MHZ 10PF SMD
Need more? Email Us
Kyocera Kinseki Corpotation
CRYSTAL 30.0000MHZ 8PF SMD
Need more? Email Us
Availability:
Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess