ECS-240-20-30B-TR

Quick Quote
Part No ECS-240-20-30B-TR
Manufacturer ECS Inc.
Catalog Crystals
Description CRYSTAL 24.0000MHZ 20PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Alternative Parts
(Cross-Reference)
Cross
Manufacturer ECS Inc.
Category Crystals, Oscillators, Resonators Crystals
Part Status Active
Type MHz Crystal
Frequency 24 MHz
Frequency Stability ±50ppm
Frequency Tolerance ±30ppm
Load Capacitance 20pF
ESR (Equivalent Series Resistance) 30 Ohms
Operating Mode Fundamental
Operating Temperature -20°C ~ 70°C
Win Source Part Number WS1304818-ECS-240-20-30B-TR
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The ECX-53B is a miniature SMD Crystal with a 3.2 x 5 mm footprint. This package is ideal for todays compact wireless applications where board space is critical.

You May Also Be Interested in

Diodes Incorporated
CRYSTAL 25.0000MHZ 20PF SMD
Need more? Email Us
ECS Inc.
CRYSTAL 25.0000MHZ 12PF SMD
Lowest to $1.1610
Diodes Incorporated
CRYSTAL 36.0000MHZ 16PF SMD / 36 MHz ±10ppm Crystal 16pF 40 Ohms 4-SMD, No Lead
Lowest to $0.5660
Fox Electronics
Crystal 6MHz ±30ppm (Tol) ±50ppm (Stability) 20pF FUND 120Ohm 2-Pin HC-49/SDLF SMD T/R
Need more? Email Us
ECS Inc.
CRYSTAL 8.0000MHZ 18PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 7.3728MHZ 18PF SMD / 7.3728 MHz ±30ppm Crystal 18pF 100 Ohms HC-49/US
Need more? Email Us
Abracon LLC
MEMS OSC XO 10.0000MHZ CMOS SMD
Need more? Email Us
Epson ToYoCom
XTAL OSC XO 1.5440MHZ CMOS TTL
Lowest to $0.5660
ECS Inc.
CRYSTAL 32.7680KHZ 12.5PF SMD
Lowest to $0.8480
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess