ECS-2016MV-250-BN-TR

Quick Quote
Part No ECS-2016MV-250-BN-TR
Manufacturer ECS Inc.
Catalog Oscillators
Description XTAL OSC XO 25.0000MHZ CMOS SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Alternative Parts
(Cross-Reference)
Cross
Manufacturer ECS Inc.
Category Crystals, Oscillators, Resonators Oscillators
Part Status Active
Frequency 25 MHz
Function Enable/Disable
Voltage - Supply 1.6V ~ 3.6V
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.033" (0.85mm)
Win Source Part Number WS1304784-ECS-2016MV-250-BN-TR
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The ECS-2016MV is a miniature SMD HCMOS Oscillator with MultiVolt capability of 1.6 ~ 3.6 V. The 2.0 x 1.6 x 0.85 mm ceramic package is ideal for LoRa WAN, Low Power/Portable, Industrial and IoT applications.

You May Also Be Interested in

TXC Corporation
CRYSTAL 25.0000MHZ 18PF SMD / 25 MHz ±10ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
Lowest to $0.1200
NDK
CRYSTAL 32.7680KHZ 6PF SMD
Lowest to $0.1940
ECS Inc.
CRYSTAL 4.9152MHZ 20PF SMD / 4.9152 MHz ±30ppm Crystal 20pF 150 Ohms HC-49/US
Need more? Email Us
SiTIME
MEMS OSC XO 25.0000MHZ LVCMOS LV
Need more? Email Us
Microchip Technology
DIFFERENTIAL XO +3.3 VDC +/-5% L
Need more? Email Us
Microchip Technology
VMK3-1001-32K7680000 / 32.768 kHz Oscillator
Lowest to $2.8270
TXC Corporation
CRYSTAL 32.7680KHZ 7PF SMD / 32.768 kHz ±20ppm Crystal 7pF 70 kOhms 2-SMD, No Lead
Lowest to $0.4710
Diodes Incorporated
CRYSTAL 24.0000MHZ 18PF SMD / 24 MHz ±20ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
Lowest to $0.3770
Skyworks Solutions Inc.
XTAL OSC XO 166.6280MHZ LVPECL / 166.628 MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Lowest to $54.1670

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
25+ $2.0350 $50.8750
60+ $1.6700 $100.2000
93+ $1.6180 $150.4740
128+ $1.5660 $200.4480
166+ $1.5130 $251.1580
222+ $1.3570 $301.2540
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention