DTSM-65K-V-T/R

Quick Quote
Part No DTSM-65K-V-T/R
Manufacturer Diptronics
Catalog Switches
Description Tactile Switches Surface Mounting Type 6*6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Illuminated Non-Illuminated
Mounting Style SMD/SMT
Mounting Direction Straight
Stem Height 6 mm
Actuator Rectangular
Switch Function OFF - (ON)
Operating Force 100 gf
Current Rating 50 mA
Voltage Rating DC 12 VDC
Ground Terminal No
Contact Form SPST
Termination Style Gull Wing Lead
Color Black
Cap Color Black
Width 6 mm
Height 9.5 mm
Series DTSM
Life 200000 Cycle
Packaging Cut Tape
Packaging Reel
Contact Plating Silver
Product Tactile Switches
Type Basic Switch
Brand Diptronics
Travel 0.25 mm
Maximum Operating Temperature + 70 C
Minimum Operating Temperature - 25 C
Product Type Tactile Switches
Standard Pack Qty 380
Subcategory Switches
Length 6 mm
Manufacturer Diptronics
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

IDEC
E-STOP EMO NON ILLUMINATED
Need more? Email Us
Omron
SWITCH PUSH SPST-NC 5A 125V
Lowest to $80.3480
Grayhill Inc.
SWITCH SLIDE DIP SPDT 0.15A 30V
Need more? Email Us
TE Connectivity
Slide Dip Switch, 8 Switches, SP
Lowest to $4.6660
Omron
SWITCH PUSH DPST-NC 5A 125V
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention