FL3840015Z

Quick Quote
Part No FL3840015Z
Manufacturer Diodes Incorporated
Catalog Crystals
Description CRYSTAL 38.4000MHZ 10PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Alternative Parts
(Cross-Reference)
Cross
Manufacturer Diodes Incorporated
Category Crystals, Oscillators, Resonators Crystals
Part Status Active
Type MHz Crystal
Frequency 38.4 MHz
Frequency Stability ±10ppm
Frequency Tolerance ±10ppm
Load Capacitance 10pF
ESR (Equivalent Series Resistance) 40 Ohms
Operating Mode Fundamental
Operating Temperature -30°C ~ 85°C
Win Source Part Number WS1305142-FL3840015Z
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The 4-pad FL series seam seal devices incorporate a sub-miniature AT-cut crystal resonator housed in a standard 3.2 x 2.5mm ceramic package. These compact crystals are ideal for surface mounting in densely populated or small formfactor PCB applications.

You May Also Be Interested in

ECS Inc.
CRYSTAL 25.0000MHZ 12PF SMD
Lowest to $1.1610
CTS-Frequency Controls
CRYSTAL 11.0592MHZ 20PF SMD / 11.0592 MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US
Need more? Email Us
Epson Company
CRYSTAL 32.7680KHZ 12.5PF SMD / 32.768 kHz ±20ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead
Lowest to $0.1130
Diodes Incorporated
CRYSTAL 8.0000MHZ 18PF SMD
Need more? Email Us
TXC Corporation
CRYSTAL 25.0000MHZ 10PF SMD
Need more? Email Us
ECS Inc.
CRYSTAL 27.0000MHZ 20PF SMD
Need more? Email Us
CTS-Frequency Controls
CRYSTAL 25.0000MHZ 20PF SMD
Lowest to $0.2440
Multicomp
Crystal, Hc-49/u, 4.0Mhz Rohs Compliant: Yes
Need more? Email Us
Abracon LLC
CRYSTAL 28.63636MHZ 18PF SMD
Lowest to $0.5610

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
65+ $0.8130 $52.8450
150+ $0.6670 $100.0500
235+ $0.6460 $151.8100
320+ $0.6250 $200.0000
415+ $0.6050 $251.0750
555+ $0.5420 $300.8100
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 46,469 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention