445I23D12M00000

Quick Quote
Part No 445I23D12M00000
Manufacturer CTS-Frequency Controls
Catalog Crystals
Description CRYSTAL 12.0000MHZ 18PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Alternative Parts
(Cross-Reference)
Cross
Manufacturer CTS-Frequency Controls
Category Crystals, Oscillators, Resonators Crystals
Part Status Active
Type MHz Crystal
Frequency 12 MHz
Frequency Stability ±30ppm
Frequency Tolerance ±20ppm
Load Capacitance 18pF
ESR (Equivalent Series Resistance) 50 Ohms
Win Source Part Number WS1305011-445I23D12M00000
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

12 MHz ±20ppm Crystal 18pF 50 Ohms 2-SMD, No Lead

You May Also Be Interested in

Diodes Incorporated
CRYSTAL 36.0000MHZ 16PF SMD / 36 MHz ±10ppm Crystal 16pF 40 Ohms 4-SMD, No Lead
Lowest to $0.5660
Kyocera Kinseki Corpotation
CRYSTAL 30.0000MHZ 8PF SMD
Need more? Email Us
ECS Inc.
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
CTS-Frequency Controls
CRYSTAL 25.0000MHZ 20PF SMD
Lowest to $0.2440
ECS Inc.
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 32.7680KHZ 3PF SMD
Lowest to $0.4710
Abracon LLC
CRYSTAL 24.0000MHZ 18PF SMD
Need more? Email Us
Epson Company
CRYSTAL 32.7680KHZ 12.5PF SMD / 32.768 kHz ±20ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead
Lowest to $0.1130
ECS Inc.
CRYSTAL 32.7680KHZ 12.5PF SMD
Lowest to $0.8480
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention