CVCO55CC-3205-3317

Quick Quote
Part No CVCO55CC-3205-3317
Manufacturer Crystek Corporation
Catalog VCOs (Voltage Controlled Oscillators)
Description VCO 3261MHZ 0.3-4.7V 12.7X12.7MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Alternative Parts
(Cross-Reference)
Cross
Manufacturer Crystek Corporation
Category Crystals, Oscillators, Resonators VCOs (Voltage Controlled Oscillators)
Packaging  Strip
Part Status Active
Frequency Range 3205 ~ 3317MHz
Tuning Voltage (VDC) 0.3 V ~ 4.7 V
Icc Max 28mA (Typ)
Power (dBm) 3 ±3
Operating Temperature -40°C ~ 85°C
Package / Case 16-QFN, Variant
Size / Dimension 0.500" L x 0.500" W (12.70mm x 12.70mm)
Height 0.220" (5.59mm)
Win Source Part Number WS1303934-CVCO55CC-3205-3317
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

3261MHz Center Frequency 0.3 V ~ 4.7 V Voltage Controlled Oscillator 3 ±3 dBm -15 2nd Harmonic Typ (dBc)

You May Also Be Interested in

RF Micro Devices
VCO 4775MHZ 0.5-4.5V 12.7X12.7MM
Need more? Email Us
Analog Devices Inc.
VCO 4.15GHZ/8.3GHZ 2-13V 5X5MM
Lowest to $16.0150
NXP
IC VCO 77GHZ RADAR AUTO / Center Frequency Voltage Controlled Oscillator dBm 2nd Harmonic Typ (dBc)
Need more? Email Us
Analog Devices Inc.
VCO 5.42GHZ/10.84GHZ 2-13V 5X5MM / 5.42GHz, 10.84GHz Center Frequency 2 V ~ 13 V Voltage Controlled Oscillator 8±4 dBm 20 2nd Harmonic Typ (dBc)
Lowest to $56.5220
Crystek Corporation
VCO 1370MHZ 0.3-4.7V 12.7X12.7MM / 1370MHz Center Frequency 0.3 V ~ 4.7 V Voltage Controlled Oscillator 6 ±2 dBm -15 2nd Harmonic Typ (dBc)
Need more? Email Us
Analog Devices Inc.
VCO 4.8375/9.675GHZ 2-13V 5X5MM
Lowest to $22.6180
Crystek Corporation
VCO 2050MHZ SMD 12.7X12.7MM
Need more? Email Us
Analog Devices Inc.
VCO 6.5475/13.095GHZ 2-13V 5X5MM / 6.5475GHz, 13.095GHz Center Frequency 2 V ~ 13 V Voltage Controlled Oscillator 2.5 ±3.5, 10.5±3.5 dBm 17 2nd Harmonic Typ (dBc)
Lowest to $58.2090
RF Micro Devices
MICROSTRIP VOLTAGE CONTROLLED | VCO 4950MHZ 0.2-8V 12.7X12.7MM
Lowest to $11.7370
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention