CVCO55CC-3200-3200

Quick Quote
Part No CVCO55CC-3200-3200
Manufacturer Crystek Corporation
Catalog VCOs (Voltage Controlled Oscillators)
Description VCO 3200MHZ 0.5-4.5V 12.7X12.7MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Alternative Parts
(Cross-Reference)
Cross
Manufacturer Crystek Corporation
Category Crystals, Oscillators, Resonators VCOs (Voltage Controlled Oscillators)
Packaging  Strip
Part Status Active
Frequency - Center 3200MHz
Tuning Voltage (VDC) 0.5 V ~ 4.5 V
Pushing (MHz/V) 0.3
Power (dBm) 5 ±2
Operating Temperature -40°C ~ 85°C
Win Source Part Number WS1303936-CVCO55CC-3200-3200
Phase Noise Typ (dBc/Hz) -112
Icc Max 30mA (Typ)
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

3200MHz Center Frequency 0.5 V ~ 4.5 V Voltage Controlled Oscillator 5 ±2 dBm -12 2nd Harmonic Typ (dBc)

You May Also Be Interested in

Analog Devices Inc.
VCO 4.5GHZ/9GHZ 2-13V 5X5MM
Lowest to $34.9260
Analog Devices Inc.
VCO 4.15GHZ/8.3GHZ 2-13V 5X5MM
Lowest to $16.0150
Crystek Corporation
VCO 1900MHZ 0.5-4.5V 12.7X12.7MM / 1900MHz Center Frequency 0.5 V ~ 4.5 V Voltage Controlled Oscillator 5 ±3 dBm -15 2nd Harmonic Typ (dBc)
Lowest to $25.2240
M/A-Com Technology Solutions
VCO 11.1075GHZ 1.5V-12.5V 5X5MM / 11.1075GHz Center Frequency 1.5 V ~ 12.5 V Voltage Controlled Oscillator 11 dBm -39 2nd Harmonic Typ (dBc)
Need more? Email Us
Crystek Corporation
OSC VCO 2110-2170MHZ SMD .5X.5"
Need more? Email Us
NXP
VCO 77GHZ 6MM X 6MM
Lowest to $27.0840
RF Micro Devices
VCO 2550MHZ 1-14V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 2560MHZ 0.5-4.5V 12.7X12.7MM / 2560MHz Center Frequency 0.5 V ~ 4.5 V Voltage Controlled Oscillator 0 ±3 dBm -20 2nd Harmonic Typ (dBc)
Need more? Email Us
Analog Devices Inc.
MMIC VCO w/ HALF FREQUENCY OUTPUT & DIVIDE-BY-4, 8.45 - 9.55 GHz | VCO 4.5GHZ/9GHZ 2-13V 5X5MM
Lowest to $34.9260
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention