CD15CD050DO3

Quick Quote
Part No CD15CD050DO3
Manufacturer Cornell Dubilier Electronics (CDE)
Catalog Mica and PTFE Capacitors
Description CAP MICA 5PF 0.5PF 500V RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cornell Dubilier Knowles
Category Capacitors Mica and PTFE Capacitors
Packaging  Bulk
Part Status Active
Capacitance 5 pF
Tolerance ±0.5pF
Voltage - Rated 500 V
Dielectric Material Mica
Operating Temperature -55°C ~ 125°C
Mounting Type Through Hole
Package / Case Radial
Lead Spacing 0.232" (5.90mm)
Win Source Part Number WS1306889-CD15CD050DO3
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

5 pF Mica Capacitor 500 V Radial

You May Also Be Interested in

Cornell Dubilier Electronics (CDE)
CAP PTFE 47PF 5% 1KV SMD / 47 pF Polytetrafluoroethylene (PTFE) Capacitor 1 kV Nonstandard SMD
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP MICA 200PF 5% 500V RADIAL
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP MICA 2000PF 5% 500V RADIAL
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP MICA 220PF 5% 1KV RADIAL
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP MICA 430PF 5% 1KV RADIAL
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP MICA 220PF 500V RADIAL
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP MICA 1800PF 1% 500V RADIAL
Need more? Email Us
Cornell Dubilier Electronics (CDE)
METAL CLAD MICA
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP MICA 390PF 2% 500V RADIAL
Need more? Email Us
Availability:
Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess