947D421K112AHGSN

Quick Quote
Part No 947D421K112AHGSN
Manufacturer Cornell Dubilier Electronics (CDE)
Catalog Film Capacitors
Description CAP FILM 420UF 10% 1.1KVDC RAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cornell Dubilier Knowles
Category Capacitors Film Capacitors
Packaging  Bulk
Part Status Active
Capacitance 420 µF
Tolerance ±10%
Voltage Rating - AC 230V
Voltage Rating - DC 1100V (1.1kV)
ESR (Equivalent Series Resistance) 2.8 mOhms
Operating Temperature -45°C ~ 85°C
Mounting Type Chassis, Stud Mount
Size / Dimension 3.346" Dia (85.00mm)
Win Source Part Number WS1306669-947D421K112AHGSN
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

420 µF Film Capacitor 230V 1100V (1.1kV) Polypropylene (PP), Metallized Radial, Can

You May Also Be Interested in

Panasonic
CAP FILM 1UF 10% 250VDC RADIAL
Need more? Email Us
Panasonic
CAP FILM 0.033UF 10% 400VDC RAD
Lowest to $0.1470
WIMA
CAP FILM 2.2UF 10% 400VDC RADIAL
Need more? Email Us
Vishay
CAP FILM 3300PF 5% 2KVDC RADIAL
Need more? Email Us
KEMET
CAP FILM 1UF 20% 560VDC RADIAL
Lowest to $0.5700
EPCOS (TDK)
CAP FILM 40UF 10% 450VDC RADIAL
Need more? Email Us
KEMET
CAP FILM 210UF 10% 500VDC RADIAL
Need more? Email Us
EPCOS (TDK)
CAP FILM 1.5UF 10% 1.2KVDC RAD
Need more? Email Us
WIMA
MKS 2 0.47 UF 63 VDC 3.5X8.5X7.2
Need more? Email Us
Availability:
Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention