940C10P47K-F

Part No 940C10P47K-F
Manufacturer Cornell Dubilier Electronics (CDE)
Catalog Film Capacitors
Description CAP FILM 0.47UF 10% 1KVDC AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cornell Dubilier Knowles
Category Capacitors Film Capacitors
Packaging  Bulk
Part Status Active
Capacitance 0.47 µF
Tolerance ±10%
Voltage Rating - AC 500V
Voltage Rating - DC 1000V (1kV)
ESR (Equivalent Series Resistance) 5 mOhms
Operating Temperature -55°C ~ 105°C
Mounting Type Through Hole
Size / Dimension 0.945" Dia x 1.339" L (24.00mm x 34.00mm)
Win Source Part Number WS1306581-940C10P47K-F

Description

0.47 µF Film Capacitor 500V 1000V (1kV) Polypropylene (PP), Metallized Axial

You May Also Be Interested in

Vishay
CAP FILM 8200PF 5% 1.6KVDC RAD
Lowest to $1.0840
Vishay
CAP FILM 1UF 5% 63VDC RADIAL
Need more? Email Us
Vishay
CAP FILM 3300PF 5% 2KVDC RADIAL
Need more? Email Us
WIMA
CAP FILM 0.68UF 20% 63VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 0.1UF 10% 560VDC RADIAL
Need more? Email Us
EPCOS (TDK)
CAP FILM 10UF 10% 100VDC RADIAL
Need more? Email Us
Vishay
CAP FILM 0.15UF 20% 1KVDC RADIAL
Need more? Email Us
Panasonic
CAP FILM 1UF 10% 250VDC RADIAL
Need more? Email Us
Panasonic
CAP FILM 10000PF 5% 400VDC RAD
Need more? Email Us

Top Sellers

Marvell
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $3.3860
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.2170
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1900
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $4.1980
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $3.4130
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $16.9280
Texas Instruments
TVS DIODE 5.5VWM 8VC SOT3 / ESD Suppressor Diode Diode Array Uni-Dir 5.5V 3-Pin SOT-933 T/R
Lowest to $0.1490
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.3800
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.2170
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.7050
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $1.0300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.8440
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.1220
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.1990
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2120