940C10P22K-F

Quick Quote
Part No 940C10P22K-F
Manufacturer Cornell Dubilier Electronics (CDE)
Catalog Film Capacitors
Description CAP FILM 0.22UF 10% 1KVDC AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cornell Dubilier Knowles
Category Capacitors Film Capacitors
Packaging  Bulk
Part Status Active
Capacitance 0.22 µF
Tolerance ±10%
Voltage Rating - AC 500V
Voltage Rating - DC 1000V (1kV)
ESR (Equivalent Series Resistance) 7 mOhms
Operating Temperature -55°C ~ 105°C
Mounting Type Through Hole
Size / Dimension 0.689" Dia x 1.339" L (17.50mm x 34.00mm)
Win Source Part Number WS1306580-940C10P22K-F
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

0.22 µF Film Capacitor 500V 1000V (1kV) Polypropylene (PP), Metallized Axial

You May Also Be Interested in

Panasonic
CAP FILM 3.3UF 10% 275VAC RAD
Need more? Email Us
Vishay
CAP FILM 0.15UF 20% 1KVDC RADIAL
Need more? Email Us
Panasonic
CAP FILM 10000PF 5% 400VDC RAD
Need more? Email Us
EPCOS (TDK)
CAP FILM 1.5UF 10% 1.2KVDC RAD
Need more? Email Us
EPCOS (TDK)
CAP FILM 0.47UF 5% 630VDC RADIAL
Need more? Email Us
WIMA
CAP FILM 2.2UF 10% 400VDC RADIAL
Need more? Email Us
EPCOS (TDK)
FILM CAP MKP X2 0.10F 20% 305VAC
Need more? Email Us
KEMET
CAP FILM 0.1UF 10% 560VDC RADIAL
Need more? Email Us
Panasonic
CAP FILM 0.033UF 10% 400VDC RAD
Lowest to $0.1470

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
6+ $8.9970 $53.9820
14+ $7.3820 $103.3480
21+ $7.1510 $150.1710
29+ $6.9210 $200.7090
38+ $6.6900 $254.2200
51+ $5.9980 $305.8980
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 1,322 pieces
In Stock: 661 pieces Factory Stock: 661 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention