CCSP-C220-0107

Quick Quote
Part No CCSP-C220-0107
Manufacturer Caltron
Catalog Inductors, Coils, Chokes
Description compensated choke component
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1305933-CCSP-C220-0107
Manufacturer Caltron
Category compensated choke component
Package SMD
Test Voltage U= 1800 / 2 sec.
Power Dissipation 750mW
Resistance (Ohms) 2 x 260 ± 10% mÙ
Inductance 2 x 6.8 - 30% + 50% mH
Current 1.2 A
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

CCSP-C220-0107 is a compensated choke component manufactured by Caltron. It is part of their product line designed for various technical applications.

You May Also Be Interested in

Caltron
compensated choke
Need more? Email Us
Caltron
EMI filter inductor
Need more? Email Us
Coilcraft
FIXED IND 4.7UH 5.6A 47.3MOHM SM
Lowest to $0.9030
Caltron
CURRENT COMPENSATED NOISE SUPPRESSION CHOKE
Need more? Email Us
Caltron
compensated choke component
Need more? Email Us
Johanson Technology Inc.
RF Inductors - SMD 3.0nH 3%
Lowest to $0.1890
Caltron
current compensated noise suppression choke
Need more? Email Us
Coilcraft
Power Inductors - SMD 1.2uH Shld 20% 9A 19.5mOhms AECQ2
Lowest to $0.5660
Caltron
Compensated Choke
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention