CB042E0334JBC

Quick Quote
Part No CB042E0334JBC
Manufacturer AVX Corp/Kyocera Corp
Catalog Film Capacitors
Description Film Capacitors 100V 0.33uF 5%
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KYOCERA AVX
Category Capacitors Film Capacitors
Packaging  Tape & Reel (TR)
Part Status Active
Win Source Part Number WS1306355-CB042E0334JBC
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

Film chip capacitor using a naked and stacked construction with metallized High Temperature PET (polyethylene terephtalate).

You May Also Be Interested in

Panasonic
CAP FILM 10000PF 5% 400VDC RAD
Need more? Email Us
KEMET
CAP FILM 0.1UF 10% 560VDC RADIAL
Need more? Email Us
Panasonic
CAP FILM 0.033UF 10% 400VDC RAD
Lowest to $0.1470
Vishay
CAP FILM 1UF 5% 63VDC RADIAL
Need more? Email Us
EPCOS (TDK)
CAP FILM 10UF 10% 100VDC RADIAL
Need more? Email Us
KEMET
CAP FILM 0.1UF 20% 560VDC RADIAL
Lowest to $0.1810
Panasonic
CAP FILM 3.3UF 10% 275VAC RAD
Need more? Email Us
Panasonic
CAP FILM 4.7UF 10% 250VDC RADIAL
Lowest to $1.5080
Panasonic
CAP FILM 1.8UF 10% 400VDC RADIAL
Need more? Email Us
Availability:
Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention