90-MXBLM0-A0UAYZ

Part No 90-MXBLM0-A0UAYZ
Manufacturer ASRock
Catalog Systemboard
Description ASROCK N100DC-ITX (Intel CPU onboard) (D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue

Category Systemboard
Win Source Part Number 1476844-90-MXBLM0-A0UAYZ
Manufacturer ASRock

Description

The ASRock N100DC-ITX motherboard, identified by part number 90-MXBLM0-A0UAYZ, represents ASRock's dedication to innovation and quality in the ITX form factor. Designed for compact and efficient computing, it embeds an Intel CPU onboard, catering to those who value space-saving without compromising performance. This motherboard is an ideal choice for building mini PCs for home entertainment, personal computing, and light gaming. The integration of an Intel CPU signifies a hassle-free setup, eliminating the need for a separate CPU installation. With its robust design and support for essential features such as multiple USB ports, high-definition audio, and solid networking capabilities, the ASRock N100DC-ITX stands out as a reliable foundation for users looking to create a compact yet powerful system. ASRock's commitment to durability and performance is evident in their selection of quality components, ensuring that the N100DC-ITX can handle daily demands with ease. Whether you're a professional looking for a space-efficient workstation or a home user aiming for a multimedia hub, the N100DC-ITX delivers a balanced combination of size, performance, and value.

You May Also Be Interested in

Lenovo
Lenovo 04X4541. Type: Motherboard, Brand compatibility: Lenovo, Compatibility: ThinkPad X230- High quality - Long life
Need more? Email Us
Supermicro
Supermicro X10DRI-LN4+ Motherboard
Need more? Email Us
Lenovo
SR630 v2 - Systemboard, with embedded TPM
Need more? Email Us
Lenovo
PLANAR
Need more? Email Us
Lenovo
SR630 - Systemboard Gen2
Need more? Email Us
Supermicro
Supermicro X10DRT-P Motherboard
Need more? Email Us
Lenovo
x3500M5 - System Board (Lenovo)
Need more? Email Us
Lenovo
SR530 - Systemboard Gen1
Need more? Email Us
Lenovo
System Board Planar - x3550 M5 (8869)
Need more? Email Us

Top Sellers

Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.2170
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $3.4130
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.1990
Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1490
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.4580
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2120
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.1220
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.0630
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1900
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.4380
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.0820
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $16.9280
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.9410
Marvell
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $3.3860
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.8440