RX5700XT TCX 8GP

Part No RX5700XT TCX 8GP
Manufacturer ASRock
Catalog Graphics
Description Radeon RX 5700 XT Taichi X 8G OC+
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue

Category Graphics
Win Source Part Number 1475464-RX5700XT TCX 8GP
Manufacturer ASRock

Description

The RX5700XT TCX 8GP by ASRock is a powerhouse in the AMD Display Card lineup, representing a leap in graphics performance and efficiency with its Radeon RX 5700 XT Taichi X 8G OC+ specs. This card is built for gamers and creatives who seek exceptional power and precision. With 8GB of GDDR6 memory, the card delivers ultra-high frame rates and serious 1440p gameplay. The Taichi X is ASRock's premium model, featuring a unique blend of engineering prowess and aesthetic design, including a triple-fan setup that ensures cool operation even under extensive loads. It also offers RGB lighting, adding a personalized touch to any setup. Beyond aesthetics, this card supports advanced features like RDNA architecture, PCIe 4.0 compatibility, and real-time ray tracing. The RX5700XT TCX 8GP is ideal for users demanding top-tier performance for gaming, VR experiences, and content creation.

You May Also Be Interested in

CISCO
ASUS Geforce STRIX-GTX980-DC2OC-4GD5
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26461-F4025-L580 - Nvidia Quadro RTX8000 Computing Processor Board
Need more? Email Us
Dell
Nvidia Quadro NVS 510 2GB 3.0 x16
Need more? Email Us
Dell
Nvidia Quadro 4000 2GB
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-D3857-V304 - Nvidia Quadro RTX4000 Computing Processor Board
Need more? Email Us
CISCO
TESLA A100, PASSIVE, 250W, 40GB.
Need more? Email Us
Dell
NVIDIA Grid K1 16GB
Need more? Email Us
Dell
NVIDIA Quadro K4000 3GB
Need more? Email Us
CISCO
Nvidia Tesla K80 24GB GDDR5 Cores Graphic Card
Need more? Email Us

Top Sellers

Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $3.4130
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.1990
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2120
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.0820
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.2170
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $4.1980
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1900
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.4380
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.7050
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.1380
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $4.8210
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.3800
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.2170
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $1.0300
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $6.9070