MAX6717UKZWD3

Quick Quote
Part No MAX6717UKZWD3
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2 CHANNEL SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1307460-MAX6717UKZWD3
Category Integrated Circuits (ICs) Power Management (PMIC) Supervisors
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Bulk
Part Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Voltage - Threshold 1.665V, 2.313V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

  • VCC1 (primary supply) Reset Threshold Voltages from 1.58V to 4.63V
  • VCC2 (secondary supply) Reset Threshold
    Voltages from 0.79V to 3.08V
  • Externally Adjustable RSTIN Threshold for Auxiliary/Triple-Voltage Monitoring
    (0.62V internal reference)
  • Watchdog Timer Option 35s (min) Long Startup Period 1.12s (min) Normal Timeout Period
  • Manual Reset Input Option
  • Power-Fail Input/Power-Fail Output Option
    (Push-Pull and Open-Drain Active-Low)
  • Guaranteed Reset Valid Down to VCC1 or
    VCC2 = 0.8V
  • Reset Output Logic Options
  • Immune to Short VCCTransients
  • Low Supply Current 14μA (typ) at 3.6V
  • Small 5, 6, and 8-Pin SOT23 Packages

You May Also Be Interested in

Micrel
IC SUPERVISOR MICROPROCES RESET / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $27.7710
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2270
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7540
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL 20SOIC
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SC70-3
Lowest to $0.4460
Micrel
IC SUPERVISOR MICROPROCES RESET / Supervisor Push-Pull, Totem Pole 1 Channel SOT-143
Lowest to $3.3680
Texas Instruments
IC POWER
Lowest to $0.3250
Micrel
PRECISION THERMAL SUPERVISOR
Lowest to $5.3360
Sipex Corporation
IC SUPERVISOR LOW POWER MPU CCT / Supervisor Channel
Need more? Email Us
Availability:
Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention