MAX2658EWT+T

Quick Quote
Part No MAX2658EWT+T
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GPS 1575.42MHZ 6WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Alternative Parts
(Cross-Reference)
Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category RF and Wireless RF Amplifiers
Packaging  Bulk
Part Status Active
Frequency 1575.42MHz
Noise Figure 0.8dB
Voltage - Supply 1.6V ~ 3.3V
Current - Supply 7.7mA
Test Frequency 1575.42MHz
Mounting Type Surface Mount
Package / Case 6-WFBGA, WLBGA
Supplier Device Package 6-WLP (1.24x0.84)
Win Source Part Number WS1304173-MAX2658EWT+T
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The MAX2657/MAX2658 high-gain, low-noise amplifiers (LNAs) are designed for GPS L1, Galileo, and GLONASS applications. Designed in Maxim's advanced SiGe process, the devices achieve a high gain and an ultra-lownoise figure while maximizing the input-referred 1dB compression point and the 3rd-order intercept point. The MAX2657/MAX2658 operate from a +1.6V to +3.3V single supply.
The MAX2657 is optimized for low current. The MAX2658 is optimized for high linearity. The shutdown feature in the device reduces the supply current to be less than 1µA. The MAX2657/MAX2658 are available in a very small, lead-free, RoHS-compliant, 0.86mm x 1.26mm x 0.65mm, wafer-level package (WLP).

You May Also Be Interested in

Broadcom Limited
IC AMP ISM 50MHZ-1.6GHZ 200 MIL
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 0HZ-6GHZ SOT89
Lowest to $6.5000
NXP
BGU8821
Need more? Email Us
Wolfson Microelectronics plc
IC AMP 13.75GHZ-14.5GHZ 440208
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 70MHZ-4GHZ 32QFN / RF Amplifier IC General Purpose 70MHz ~ 4GHz 32-QFN (5x5)
Lowest to $4.7110
Skyworks Solutions Inc.
IC AMP LTE 2.3GHZ-2.7GHZ 16MCM / RF Amplifier IC LTE 2.3GHz ~ 2.7GHz 16-MCM (5x5)
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 5GHZ-17GHZ DIE / RF Amplifier IC VSAT 5GHz ~ 17GHz Die
Lowest to $65.9420
Renesas Electronics America
IC RF AMP GPS 0HZ-4GHZ 6SUPER
Lowest to $0.1510
Broadcom Limited
IC RF AMP VSAT 20GHZ-45GHZ MOD / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Need more? Email Us

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
65+ $0.7920 $51.4800
155+ $0.6500 $100.7500
240+ $0.6290 $150.9600
330+ $0.6090 $200.9700
425+ $0.5890 $250.3250
570+ $0.5280 $300.9600
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 3,193 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention