MAX22507EAUB+T

Quick Quote
Part No MAX22507EAUB+T
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description 50MBPS RS-485 TRANSCEIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Alternative Parts
(Cross-Reference)
Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Packaging Tape & Reel (TR)
Part Status Active
Type Transceiver
Protocol RS422, RS485
Receiver Hysteresis 250 mV
Data Rate 50Mbps
Voltage - Supply 3V ~ 5.5V
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Win Source Part Number WS1304179-MAX22507EAUB+T
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The MAX22507E/MAX22508E ESD-protected RS-485/ RS-422 full-duplex transceivers are optimized for highspeed communication up to 50Mbps. These transceivers feature integrated hot-swap protection and a fail-safe receiver, ensuring a logic-high on the receiver output when input signals are shorted or open for longer than 10μs (typ). Additionally, a large receiver hysteresis improves noise rejection and signal integrity.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
Need more? Email Us
Renesas Electronics America
IC DRIVER 1/0 SOT23-6
Lowest to $1.7900
Broadcom Limited
OCTAL 10/100/1000 PHY
Lowest to $79.1310

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
6+ $8.4790 $50.8740
15+ $6.9570 $104.3550
23+ $6.7400 $155.0200
31+ $6.5220 $202.1820
40+ $6.3050 $252.2000
54+ $5.6530 $305.2620
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 13,047 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Apr 9 to Apr 10 2025
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention

By Clicking "Allow", you agree to the storing of cookies on your device to enhance site navigation, analyze site usage, and assist in our marketing efforts.

X
More Details
  • Trust Guard - Security Scanned
    Website is Security Scanned Security Scan Passed:
    Scan Frequency:
  • Trust Guard - Malware Scanned
    No Malware Detected Malware Scan Passed:
    Scan Frequency:
  • Trust Guard - SSL Scanned
    Active SSL Certificate Encrypted By:
    Expiration Date: