MAX20410AFOB/VY+T

Quick Quote
Part No MAX20410AFOB/VY+T
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG BUCK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Alternative Parts
(Cross-Reference)
Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Packaging Tape & Reel (TR)
Part Status Active
Function Step-Down
Output Configuration Positive
Voltage - Input (Max) 36V
Voltage - Output (Max) 10V
Frequency - Switching 400kHz
Operating Temperature -40°C ~ 125°C (TA)
Grade Automotive
Win Source Part Number WS1304174-MAX20410AFOB/VY+T
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The MAX20408/MAX20410 are automotive, highly-integrated synchronous buck converters with internal highside and low-side switches. The ICs deliver up to 8A/10A with input voltages from 3.0V to 36V. The voltage quality can be monitored by the PGOOD signal. The MAX20408/ MAX20410 can operate in the dropout mode by running at 99% duty cycle, making them ideal for automotive and industrial applications.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.5530
Analog Devices Inc.
IC REG CTRLR MULT TOPOLOGY 10DFN / Boost, Flyback, SEPIC Regulator Positive and Negative Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 10-DFN (3x3)
Lowest to $4.1530
Micrel
Lowest to $2.8090

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
8+ $6.7830 $54.2640
18+ $5.5660 $100.1880
28+ $5.3920 $150.9760
39+ $5.2180 $203.5020
50+ $5.0440 $252.2000
67+ $4.5220 $302.9740
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Apr 9 to Apr 10 2025
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention

By Clicking "Allow", you agree to the storing of cookies on your device to enhance site navigation, analyze site usage, and assist in our marketing efforts.

X
More Details
  • Trust Guard - Security Scanned
    Website is Security Scanned Security Scan Passed:
    Scan Frequency:
  • Trust Guard - Malware Scanned
    No Malware Detected Malware Scan Passed:
    Scan Frequency:
  • Trust Guard - SSL Scanned
    Active SSL Certificate Encrypted By:
    Expiration Date: