MAX20022ATIA/V+T

Quick Quote
Part No MAX20022ATIA/V+T
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A QUAD 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Alternative Parts
(Cross-Reference)
Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Packaging  Tape & Reel (TR)
Part Status Active
Function Step-Down
Output Configuration Positive
Operating Temperature -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 28-TQFN (5x5)
Win Source Part Number WS1304186-MAX20022ATIA/V+T
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The MAX20021/MAX20022 power-management ICs (PMICs) integrate four low-voltage, high-efficiency, stepdown DC-DC converters. Each of the four outputs is factory or resistor programmable between 1.0V to 4.0V and can deliver up to 1.0A of current. The PMICs operate from 3.0V to 5.5V, making them ideal for automotive pointof-load and post-regulation applications.
The PMICs feature fixed-frequency PWM-mode operation with a switching frequency of 2.2MHz or 3.2MHz. Highfrequency operation allows for an all-ceramic capacitor design and small-size external components. The lowresistance on-chip switches ensure high efficiency at heavy loads while minimizing critical inductances, making the layout a much simpler task with respect to discrete solutions. Internal current sensing and loop compensation reduce board space and system cost.

You May Also Be Interested in

Texas Instruments
PWR MGMT LINEAR REGULATOR / Buck Switching Regulator IC Positive Fixed 5V 1 Output 600mA 12-VFQFN
Lowest to $2.9110
Semtech Corporation
IC REG BUCK ADJ 650MA 8MLPD / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 650mA 8-UFDFN Exposed Pad
Lowest to $12.2470
Texas Instruments
IC REG BUCK 3.3V 3A 16HTSSOP / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A 16-PowerTSSOP (0.173", 4.40mm Width)
Lowest to $3.3920
Semtech Corporation
IC REG BUCK 1.2V 2A 16MLPQ / Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 2A 16-UFQFN Exposed Pad
Need more? Email Us
Texas Instruments
LM61460AAS PRODUCTION MATERIAL / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 6A 14-VFQFN
Lowest to $2.0730
Vishay
IC REG BUCK 8A PPPAK MLP55-27L / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 8A PowerPAK® MLP55-27
Lowest to $4.9630
Monolithic Power Systems Inc.
16V, 30A, SCALABLE, DIGITAL, SYN / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 30A 25-PowerWFQFN
Lowest to $3.0150
Texas Instruments
IC REG BOOST 3.6V 800MA 6WSON / Boost Switching Regulator IC Positive Fixed 3.6V 1 Output 800mA (Switch) 6-WDFN Exposed Pad
Lowest to $0.2710
Texas Instruments
IC REG BUCK 5V 150MA 10VSON / Buck Switching Regulator IC Positive Fixed 5V 1 Output 150mA 10-VFDFN Exposed Pad
Lowest to $2.2610

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
8+ $7.0730 $56.5840
18+ $5.8040 $104.4720
27+ $5.6220 $151.7940
37+ $5.4410 $201.3170
48+ $5.2600 $252.4800
64+ $4.7160 $301.8240
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,341 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess