47565-001LF

Quick Quote
Part No 47565-001LF
Manufacturer Amphenol FCI
Catalog Rectangular Connectors
Description CONN SOCKET 22-26AWG CRIMP GOLD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1307501-47565-001LF
Category Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts
Manufacturer Amphenol ICC (FCI)
Packaging Tape & Reel (TR) Cut Tape (CT)
Part Status Active
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 22-26 AWG
Contact Finish Gold
Contact Finish Thickness 40.0µin (1.02µm)
Pitch 2.54 mm (0.1 in)
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

  • Unique dual-metal Pv receptacle contact
  • Beryllium copper spring
  • Keyed MNl-LATCH housings
  • Brass contact body
  • Choice ofthree different spring pressures
  • Shrouded header side walls engage with the sides of the MINI-LATCH housing
  • .Two wall header design
  • RoHS compliant and lead-free

You May Also Be Interested in

Wurth Electronics Inc
CONN HEADER SMD 10POS 2.54MM
Lowest to $1.1310
TE Connectivity
CONN PLUG HSG 2POS 7.13MM
Need more? Email Us
Samtec Inc.
CONN SOCKET 120P 0.079 GOLD PCB
Need more? Email Us
TE Connectivity
CONN HDR 2POS 0.25 TIN PCB R/A
Lowest to $1.3190
Molex, LLC
2.0 W-B SMT ST 2CKT EMBOSSED TP
Lowest to $0.5490
Wurth Electronics Inc
CONN HEADER SMD 2POS 2MM
Lowest to $0.4710
Amphenol FCI
CONN HEADER VERT 2POS 2.54MM
Lowest to $0.1720
Amphenol FCI
CONN RCPT 16POS 0.1 GOLD PCB
Need more? Email Us
Amphenol FCI
CONN RCPT 30POS 0.1 GOLD SMD R/A
Need more? Email Us

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
110+ $0.4610 $50.7100
265+ $0.3780 $100.1700
410+ $0.3660 $150.0600
565+ $0.3550 $200.5750
730+ $0.3430 $250.3900
980+ $0.3070 $300.8600
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,026 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess