AHV320-1TU31-CBL

Quick Quote
Part No AHV320-1TU31-CBL
Manufacturer Adata
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 1TB Ext HDD HV320 (Blue)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1473586-AHV320-1TU31-CBL
Manufacturer Adata
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The AHV320-1TU31-CBL is an external hard drive by Adata, offering a perfect combination of style, performance, and storage capacity with its 1TB space. Encased in a vibrant blue shell, this model from the HV320 series is not only about aesthetics but also about providing a high-quality storage solution. Its slim design, at just 10.7mm in thickness, underscores its portability, making it an ideal companion for individuals who are always on the move. The device supports USB 3.1 connectivity, which ensures fast data transfer speeds, thus saving valuable time when moving large files or executing backups. Furthermore, it incorporates Adata’s patented shock sensor technology and comes with the HDDtoGO software featuring AES-256 bit encryption, ensuring that your data is not only easily accessible but also securely protected against physical shocks and unauthorized access. The AHV320-1TU31-CBL exemplifies a harmonious blend of form and function, making it a great option for anyone in need of reliable and stylish external storage.

You May Also Be Interested in

Intel
7.68TB SSD 2.5" SATA DC S4500 6Gb/s 3D1 TLC
Need more? Email Us
Western Digital
4TB SSD 2.5" SAS Optimus MAX 6Gb/s Enterprise
Need more? Email Us
Micron Technology Inc.
SSD 960GB 2.5" TLC SATAIII 5-12V
Need more? Email Us
Micron Technology Inc.
7.68TB SSD 2.5" SATA 5100 ECO 6Gb/s
Need more? Email Us
Seagate Technology
15.36TB SSD 2.5" SAS Nytro 3350 12Gb/s
Need more? Email Us
Micron Technology Inc.
IC SSD FLASH NAND SLC
Lowest to $7336.9760
Samsung
15360GB SSD 2.5" SAS PM1633a SED
Need more? Email Us
Western Digital
1.6TB SSD 2.5" U.2 Ultrastar DC SN200 PCIe NVMe 3DW/D
Need more? Email Us
Micron Technology Inc.
SSD 256GB 2.5" TLC SATA III
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention