ABM10-12.000MHZ-18-R150-3-E30-T

Quick Quote
Part No ABM10-12.000MHZ-18-R150-3-E30-T
Manufacturer Abracon LLC
Catalog Crystals
Description 12 MHz ±25ppm Crystal 18pF 150 Ohms 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Alternative Parts
(Cross-Reference)
Cross
Manufacturer Abracon LLC
Category Crystals, Oscillators, Resonators Crystals
Part Status Active
Type MHz Crystal
Frequency 12 MHz
Frequency Stability ±30ppm
Frequency Tolerance ±25ppm
Load Capacitance 18pF
ESR (Equivalent Series Resistance) 150 Ohms
Operating Mode Fundamental
Win Source Part Number WS1305055-ABM10-12.000MHZ-18-R150-3-E30-T
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

FEATURES:
• 2.5 x 2.0 x 0.5mm ultra miniature package
• Suitable for RoHS reflow profile
• Tight stability available ±10ppm over -10 to +60ºC
• Seam sealed ceramic package assures high precision and reliability

You May Also Be Interested in

NDK
CRYSTAL 114.2850MHZ 18PF SMD / 114.285 MHz ±20ppm Crystal 18pF 80 Ohms 4-SMD, No Lead
Lowest to $3.7690
Diodes Incorporated
CRYSTAL 16.0000MHZ 8PF SMD / 16 MHz ±15ppm Crystal 8pF 80 Ohms 4-SMD, No Lead
Lowest to $0.0390
Diodes Incorporated
CRYSTAL 25.0000MHZ 20PF SMD
Need more? Email Us
Fox Electronics
Crystal 6MHz ±30ppm (Tol) ±50ppm (Stability) 20pF FUND 120Ohm 2-Pin HC-49/SDLF SMD T/R
Need more? Email Us
CTS-Frequency Controls
CRYSTAL 25.0000MHZ 20PF SMD
Lowest to $0.2440
TXC Corporation
CRYSTAL 24.0000MHZ 18PF SMD
Lowest to $1.3930
Multicomp
Crystal, Hc-49/u, 4.0Mhz Rohs Compliant: Yes
Need more? Email Us
Diodes Incorporated
CRYSTAL 40.0000MHZ 15PF SMD / 40 MHz ±7ppm Crystal 15pF 40 Ohms 4-SMD, No Lead
Need more? Email Us
Epson Company
CRYSTAL 32.7680KHZ 12.5PF SMD / 32.768 kHz ±20ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead
Lowest to $0.1130
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess