MFR-50FTE52-1K

Quick Quote
Part No MFR-50FTE52-1K
Manufacturer YAGEO
Catalog Through Hole Resistors
Description RES 1K OHM 1% 1/2W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1306954-MFR-50FTE52-1K
Manufacturer YAGEO
Category Resistors-Through Hole Resistors
Packaging  Cut Tape (CT) Tape & Box (TB)
Part Status Active
Resistance (Ohms) 1 kOhms
Tolerance ±1%
Power (Watts) 0.5W, 1/2W
Composition Metal Film
Temperature Coefficient ±50ppm/°C
Operating Temperature -55°C ~ 155°C
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

You May Also Be Interested in

YAGEO
RES 499K OHM 1% 1/4W AXIAL
Lowest to $0.0160
Vishay
RES 1K OHM 0.6W 1% AXIAL
Need more? Email Us
YAGEO
RES 1.2 OHM 5% 1W AXIAL
Need more? Email Us
YAGEO
RES 20 OHM 1% 1/4W AXIAL
Need more? Email Us
YAGEO
RES 4.3K OHM 1% 1/4W AXIAL
Lowest to $0.0140
Vishay
RES 15 OHM 1W 5% AXIAL / 15 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Lowest to $0.0480
YAGEO
RES 1.8 OHM 1% 1/4W AXIAL
Need more? Email Us
Vishay
RES 100 OHM 0.4W 5% AXIAL
Lowest to $0.0480
YAGEO
RES 360 OHM 1% 1/2W AXIAL
Need more? Email Us
Availability:
Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention