MFR-25FTE52-1K

Part No MFR-25FTE52-1K
Manufacturer Yageo
Catalog Through Hole Resistors
Description RES 1K OHM 1% 1/4W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue

Win Source Part Number WS1304854-MFR-25FTE52-1K
Manufacturer YAGEO
Category Resistors-Through Hole Resistors
Packaging  Cut Tape (CT) Tape & Box (TB)
Part Status Active
Resistance (Ohms) 1 kOhms
Tolerance ±1%
Power (Watts) 0.25W, 1/4W
Composition Metal Film
Temperature Coefficient ±50ppm/°C
Operating Temperature -55°C ~ 155°C

Description

EATURES 

  • AEC-Q200 qualified 
  • Wide resistance range 
  • PPAP ready (MFR-25/MFR50S/MFR-50) 
  • High stability 
  • RoHS compliant & halogen-free

You May Also Be Interested in

Yageo
RES 180 OHM 1% 1/4W AXIAL
Need more? Email Us
Yageo
RES 1.21K OHM 1% 1/4W AXIAL
Lowest to $0.0190
Yageo
RES 1.33K OHM 1% 1/4W AXIAL
Need more? Email Us
Yageo
RES 680 OHM 1% 1/2W AXIAL
Need more? Email Us
Yageo
RES 1.24K OHM 1% 1/4W AXIAL
Need more? Email Us
Yageo
RES 20 OHM 1% 1/4W AXIAL
Lowest to $0.0190
Vishay
RES 100 OHM 0.4W 5% AXIAL
Lowest to $0.0480
Yageo
RES 2.2K OHM 1% 1/2W AXIAL
Need more? Email Us
Yageo
RES 110K OHM 1% 1/4W AXIAL
Need more? Email Us

Top Sellers

Marvell
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $3.3860
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.2170
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.2170
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.8670
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $4.1980
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.9410
Texas Instruments
TVS DIODE 5.5VWM 8VC SOT3 / ESD Suppressor Diode Diode Array Uni-Dir 5.5V 3-Pin SOT-933 T/R
Lowest to $0.1490
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.1220
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.8440
Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1490
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.0630
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.4380
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.0820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0860
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2120

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
3,850+ $0.0130 $50.0500
9,095+ $0.0110 $100.0450
13,640+ $0.0110 $150.0400
20,000+ $0.0100 $200.0000
25,000+ $0.0100 $250.0000
33,335+ $0.0090 $300.0150
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 13,050 pieces
MOQ: 3850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention