CC1210KKX7R7BB106

Quick Quote
Part No CC1210KKX7R7BB106
Manufacturer YAGEO
Catalog Ceramic Capacitors
Description CAP CER 10UF 16V X7R 1210
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1307459-CC1210KKX7R7BB106
Category Capacitors Ceramic Capacitors
Mfr YAGEO
Packaging Tape & Reel (TR) Cut Tape (CT)
Part Status Active
Capacitance 10 µF
Tolerance ±10%
Voltage - Rated 16V
Temperature Coefficient X7R
Operating Temperature -55°C ~ 125°C
Applications General Purpose
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

  • Supplied in tape on reel 
  • Nickel-barrier end termination 
  • RoHS compliant 
  • Halogen Free compliant

You May Also Be Interested in

Murata Electronics North America
CAP CER 0.1UF 25V Y5V 0402 / 0.1 µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)
Need more? Email Us
TAIYO YUDEN
CAP CER 0.22UF 10V X5R 0402
Lowest to $0.0100
NIC-Components Corp.
Cap Ceramic 100pF 50V C0G 5% SMD 0603 125°C Paper T/R
Need more? Email Us
Murata Electronics North America
Cap Ceramic 39pF 25V CH 5% Pad SMD 0201 125C T/R
Need more? Email Us
Vishay
CAP CER 0.022UF 630V X7R 1210 / 0.022 µF ±10% 630V Ceramic Capacitor X7R 1210 (3225 Metric)
Need more? Email Us
CAL-CHIP ELECTRONICS, INC.
CAP CER 0.68UF 100V X7R 1825
Need more? Email Us
Samsung
CAP CER 3.9PF 50V C0G/NP0 0805
Need more? Email Us
KEMET
CAP CER 1UF 5% 50V X7R RADIAL / 1 µF ±5% 50V Ceramic Capacitor X7R Radial
Need more? Email Us
YAGEO
CAP CER 27PF 50V C0G/NPO 0402
Lowest to $0.0010

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
240+ $0.2120 $50.8800
575+ $0.1740 $100.0500
890+ $0.1690 $150.4100
1,230+ $0.1630 $200.4900
1,585+ $0.1580 $250.4300
2,130+ $0.1410 $300.3300
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess