MKX2AW22202C00KI00

Quick Quote
Part No MKX2AW22202C00KI00
Manufacturer WIMA
Catalog Film Capacitors
Description MKP-X2 0.022 F 305 VAC 4X9X10 PC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer WIMA
Packaging  Tape & Reel (TR)
Part Status Active
Category Capacitors Film Capacitors
Win Source Part Number WS1306846-MKX2AW22202C00KI00
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

● Reliable self-healing
● High degree of interference suppression due to good attenuation and low ESR
● AEC-Q200 qualified
● According to RoHS 2015/863/EU

You May Also Be Interested in

KEMET
CAP FILM 0.33UF 10% 560VDC RAD
Need more? Email Us
Panasonic
CAP FILM 0.12UF 20% 275VAC RAD
Need more? Email Us
EPCOS (TDK)
FILM CAP MKP X2 0.10F 20% 305VAC
Need more? Email Us
WIMA
CAP FILM 0.047UF 5% 100VDC RAD
Need more? Email Us
Vishay
CAP FILM 8200PF 5% 1.6KVDC RAD
Lowest to $1.0840
Panasonic
CAP FILM 0.012UF 5% 100VDC 1913
Need more? Email Us
EPCOS (TDK)
CAP FILM 0.47UF 5% 630VDC RADIAL
Need more? Email Us
Vishay
CAP FILM 1UF 5% 63VDC RADIAL
Need more? Email Us
WIMA
MKS 2 0.47 UF 63 VDC 3.5X8.5X7.2
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess